Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-247-3
DIODE ARRAY GP 300V 15A TO247AC Product overview: 30CPH03 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CPH03 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 075671-30CPH03
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 15A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 40μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 300V 15A TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 30CPH03-ND | 286-30CPH03 | 075671-30CPH03 | 30CPH03 |
| Product Name | Diode Arrays | 300V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - 30CPH03 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | TO-247; TO-247-3 | Tube | TO-247; TO-247AC | TO-247 |
| Diode Type | Standard |