Vishay Intertechnology, Inc. Single Diodes 30EPH06

Description
Diode Standard 600V 30A Through Hole TO-247AC Modified
Request a Quote Datasheet
Description
Diode Standard 600V 30A Through Hole TO-247AC Modified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 30EPH06-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
30EPH06-ND
Single Diodes 30EPH06-ND
Diode Standard 600V 30A Through Hole TO-247AC Modified

Diode Standard 600V 30A Through Hole TO-247AC Modified

Buy Now Datasheet
600V 30A Diode and Rectifier - 280-30EPH06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
280-30EPH06
600V 30A Diode and Rectifier 280-30EPH06
DIODE GP 600V 30A TO247AC Product overview: 30EPH06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30EPH06 can be used for catalog matching and distributor lookup.

DIODE GP 600V 30A TO247AC Product overview: 30EPH06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30EPH06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 30EPH06 - 1128027-30EPH06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30EPH06
1128027-30EPH06
Diodes, Rectifiers - Single - 30EPH06 1128027-30EPH06
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128027-30EPH06 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Modified Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.6V at 30A Current - Reverse Leakage at Vr: 50μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128027-30EPH06
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.6V at 30A
Current - Reverse Leakage at Vr: 50μA at 600V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 30EPH06 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
30EPH06
Discrete Semiconductor Products - Diodes - Rectifiers 30EPH06
DIODE GP 600V 30A TO247AC

DIODE GP 600V 30A TO247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 30EPH06-ND 280-30EPH06 1128027-30EPH06 30EPH06
Product Name Single Diodes 600V 30A Diode and Rectifier Diodes, Rectifiers - Single - 30EPH06 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tube
Diode Type Standard
VF 2.6 volts 2.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BA885 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers