Vishay Intertechnology, Inc. Diode Arrays 30CPQ045

Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 30CPQ045-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
30CPQ045-ND
Diode Arrays 30CPQ045-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 30CPQ045 - 1127978-30CPQ045 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CPQ045
1127978-30CPQ045
Diodes, Rectifiers - Arrays - 30CPQ045 1127978-30CPQ045
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1127978-30CPQ045 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 540mV at 15A Current - Reverse Leakage at Vr: 1.75mA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1127978-30CPQ045
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 540mV at 15A
Current - Reverse Leakage at Vr: 1.75mA at 45V

Buy Now
DIODE ARRAY SCHOTTKY 45V TO247AC - 884-30CPQ045 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 45V TO247AC
884-30CPQ045
DIODE ARRAY SCHOTTKY 45V TO247AC 884-30CPQ045
DIODE ARRAY SCHOTTKY 45V TO247AC

DIODE ARRAY SCHOTTKY 45V TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Diode Arrays
Product Number 30CPQ045-ND 1127978-30CPQ045 884-30CPQ045
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 30CPQ045 DIODE ARRAY SCHOTTKY 45V TO247AC
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-247; TO-247-3 TO-247; TO-247-3
Diode Type Schottky; Schottky Schottky; Schottky
Life Cycle Stage Obsolete Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
TVS Diodes - 7904564P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
General purpose double switching diode - BAS35,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
6 suppliers