Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-247-3
Manufacturer: SMC Diode Solutions
Win Source Part Number: 127267-30CPQ080
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Current - Reverse Leakage @ Vr: 550μA @ 80V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 80V 15A TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 30CPQ080SMC-ND | 127267-30CPQ080 | 30CPQ080 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 30CPQ080 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | TO-247; TO-247-3 | TO-247; TO-247AD | |
| Diode Type | Schottky; Schottky |