DIODE, TVS, 3KW, 85V, 5%, UNIDR,
DIODE, TVS, 3KW, 85V, 5%, UNIDR,
DIODE, TVS, 3KW, 85V, 5%, UNIDR,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-3.0C85A-M3/HDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 137 volts |