Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)
Manufacturer: Vishay
Win Source Part Number: 905888-20L15TS
Features: Diode Schottky 15 V 20A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 20L15
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *20L15TS, VS-20L15TS, VS-20L15TS-ND, VS20L15TS, VS20L15TS-ND
DIODE SCHOTTKY 15V 20A TO263AB Product overview: 20L15TS from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20L15TS can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 15V 20A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 20L15TS-ND | 905888-20L15TS | 280-20L15TS | 20L15TS |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 20L15TS | Schottky 15V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |