Vishay Intertechnology, Inc. Schottky 15V 20A Diode and Rectifier 20L15T

Description
DIODE SCHOTTKY 15V 20A TO220AC Product overview: 20L15T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20L15T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 15V 20A TO220AC Product overview: 20L15T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20L15T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 20A Diode and Rectifier - 280-20L15T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 20A Diode and Rectifier
280-20L15T
Schottky 15V 20A Diode and Rectifier 280-20L15T
DIODE SCHOTTKY 15V 20A TO220AC Product overview: 20L15T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20L15T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 20A TO220AC Product overview: 20L15T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20L15T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 20L15T - 1122961-20L15T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20L15T
1122961-20L15T
Diodes, Rectifiers - Single - 20L15T 1122961-20L15T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122961-20L15T Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -55°C ~ 125°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): VS-20L15TPBF; 19TQ015; STPS20L15D; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 20L15 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 410mV at 19A Current - Reverse Leakage at Vr: 10mA at 15V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122961-20L15T
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 15V
Alternative Parts (Cross-Reference): VS-20L15TPBF; 19TQ015; STPS20L15D;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 20L15
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 410mV at 19A
Current - Reverse Leakage at Vr: 10mA at 15V

Buy Now
Single Diodes - 20L15T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20L15T-ND
Single Diodes 20L15T-ND
Diode Schottky 15V 20A Through Hole TO-220AC

Diode Schottky 15V 20A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 20L15T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
20L15T
Discrete Semiconductor Products - Diodes - Rectifiers 20L15T
DIODE SCHOTTKY 15V 20A TO220AC

DIODE SCHOTTKY 15V 20A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-20L15T 1122961-20L15T 20L15T-ND 20L15T
Product Name Schottky 15V 20A Diode and Rectifier Diodes, Rectifiers - Single - 20L15T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data