SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - 249NQ150-1 249NQ150-1

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 128856-249NQ150-1 Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.07V @ 240A Current - Reverse Leakage @ Vr: 6mA @ 150V Capacitance @ Vr, F: 6000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PRM1-1 (Half Pak Module) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 128856-249NQ150-1 Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.07V @ 240A Current - Reverse Leakage @ Vr: 6mA @ 150V Capacitance @ Vr, F: 6000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PRM1-1 (Half Pak Module) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 249NQ150-1 - 128856-249NQ150-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 249NQ150-1
128856-249NQ150-1
Diodes, Rectifiers - Single - 249NQ150-1 128856-249NQ150-1
Manufacturer: SMC Diode Solutions Win Source Part Number: 128856-249NQ150-1 Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.07V @ 240A Current - Reverse Leakage @ Vr: 6mA @ 150V Capacitance @ Vr, F: 6000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PRM1-1 (Half Pak Module) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 128856-249NQ150-1
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.07V @ 240A
Current - Reverse Leakage @ Vr: 6mA @ 150V
Capacitance @ Vr, F: 6000pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PRM1-1 (Half Pak Module)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 150V Diode and Rectifier - 280-249NQ150-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V Diode and Rectifier
280-249NQ150-1
Schottky 150V Diode and Rectifier 280-249NQ150-1
DIODE SCHOTTKY 150V PRM1-1 Product overview: 249NQ150-1 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-249NQ150-1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V PRM1-1 Product overview: 249NQ150-1 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-249NQ150-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1655-1322-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-1322-ND
Single Diodes 1655-1322-ND
Diode Schottky 150V Chassis Mount PRM1-1 (Half Pak Module)

Diode Schottky 150V Chassis Mount PRM1-1 (Half Pak Module)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 249NQ150-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
249NQ150-1
Discrete Semiconductor Products - Diodes - Rectifiers 249NQ150-1
DIODE SCHOTTKY 150V PRM1-1

DIODE SCHOTTKY 150V PRM1-1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 128856-249NQ150-1 280-249NQ150-1 1655-1322-ND 249NQ150-1
Product Name Diodes, Rectifiers - Single - 249NQ150-1 Schottky 150V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data