DIODES Incorporated Diodes, Rectifiers - Single - 2A01G-T 2A01G-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804572-2A01G-T Packaging: Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 2A Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete (End Of Life) Supplier Device Package: DO-15 Manufacturer Package: DO-204AC, DO-15, Axial Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 5μA at 50V Capacitance at Vr, F: 40pF at 4V, 1MHz Part Number Series: 2A01
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804572-2A01G-T Packaging: Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 2A Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete (End Of Life) Supplier Device Package: DO-15 Manufacturer Package: DO-204AC, DO-15, Axial Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 5μA at 50V Capacitance at Vr, F: 40pF at 4V, 1MHz Part Number Series: 2A01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 2A01G-T - 804572-2A01G-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 2A01G-T
804572-2A01G-T
Diodes, Rectifiers - Single - 2A01G-T 804572-2A01G-T
Manufacturer: Diodes Incorporated Win Source Part Number: 804572-2A01G-T Packaging: Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 2A Operating Temperature - Junction: -65°C ~ 175°C Part Status: Obsolete (End Of Life) Supplier Device Package: DO-15 Manufacturer Package: DO-204AC, DO-15, Axial Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 5μA at 50V Capacitance at Vr, F: 40pF at 4V, 1MHz Part Number Series: 2A01

Manufacturer: Diodes Incorporated
Win Source Part Number: 804572-2A01G-T
Packaging: Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -65°C ~ 175°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-15
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A
Current - Reverse Leakage at Vr: 5μA at 50V
Capacitance at Vr, F: 40pF at 4V, 1MHz
Part Number Series: 2A01

Buy Now
Single Diodes - 2A01GDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
2A01GDITR-ND
Single Diodes 2A01GDITR-ND
Diode Standard 50V 2A Through Hole DO-15

Diode Standard 50V 2A Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 2A01G-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
2A01G-T
Discrete Semiconductor Products - Diodes - Rectifiers 2A01G-T
DIODE GEN PURP 50V 2A DO15

DIODE GEN PURP 50V 2A DO15

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 804572-2A01G-T 2A01GDITR-ND 2A01G-T
Product Name Diodes, Rectifiers - Single - 2A01G-T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 50 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia - 11N8483 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Rectifier Diodes, Type LLD - Model: MS906C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 200 volts
View Details
Schottky Barrier diode - 1N5822 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3000 mA
Tj 125 C (257 F)
View Details
Diodes, Rectifiers - Arrays - 12CWQ10FNPBF - 1121216-12CWQ10FNPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
3 suppliers