WAGO Diode Arrays 286-805

Description
Diode Array 1 Pair Common Anode Standard 1000V 1A Socketable Module
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 1000V 1A Socketable Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 2946-286-805-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
2946-286-805-ND
Diode Arrays 2946-286-805-ND
Diode Array 1 Pair Common Anode Standard 1000V 1A Socketable Module

Diode Array 1 Pair Common Anode Standard 1000V 1A Socketable Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diode Arrays
Product Number 2946-286-805-ND
Product Name Diode Arrays
Arrangement Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B30,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details