The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
329V Clamp 61.4A Ipp Tvs Diode Through Hole P600
329V Clamp 61.4A Ipp Tvs Diode Through Hole P600
Trans Voltage Suppressor Diode, 20000W, 204V V(RWM), Bidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: 20KPA204CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20000W, 204V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 20000W, 204V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-20KPA204CA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1176840-20KPA204CA
Category: Circuit Protection>TVS - Diodes
Series: 20KPA
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 800
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 204V
Voltage - Breakdown (Min): 227.9V
Voltage - Clamping (Max) @ Ipp: 329V
Power - Peak Pulse: 20000W (20kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 61.4A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 20KPA204CACT,20KPA20
TVS DIODE; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 20KPA204CA | 20KPA204CACT-ND | 144-20KPA204CA | 1176840-20KPA204CA | 32M4064 |
| Product Name | 20000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | 20000W 204V TVS Protection Diode | Circuit Protection - TVS - Diodes | Tvs Diode; Tvs Polarity Littelfuse |
| VC | 329 volts | 329 volts | 329 volts | 329 volts | |
| VBR | 228 to 251 volts | 228 volts | 228 volts | 228 volts | |
| Configuration | Single | Single | |||
| Package | P600, Axial | Tape and Reel | P600, Axial | Axial Leaded | |
| Peak Pulse Power | 20000 watts | 20000 watts | 20000 watts |