Vishay Intertechnology, Inc. Single Diodes 242NQ030

Description
Diode Schottky 30V 240A Chassis Mount
Request a Quote Datasheet
Description
Diode Schottky 30V 240A Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 242NQ030-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
242NQ030-ND
Single Diodes 242NQ030-ND
Diode Schottky 30V 240A Chassis Mount

Diode Schottky 30V 240A Chassis Mount

Buy Now Datasheet
Schottky 30V 240A Diode and Rectifier - 280-242NQ030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 240A Diode and Rectifier
280-242NQ030
Schottky 30V 240A Diode and Rectifier 280-242NQ030
DIODE SCHOTTKY 30V 240A D-67 Product overview: 242NQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 240A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-242NQ030 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 240A D-67 Product overview: 242NQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 240A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-242NQ030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 242NQ030 - 905989-242NQ030 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 242NQ030
905989-242NQ030
Diodes, Rectifiers - Single - 242NQ030 905989-242NQ030
Manufacturer: Vishay Win Source Part Number: 905989-242NQ030 Features: Diode Schottky 30 V 240A Chassis Mount D-67 HALF-PAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: D-67 HALF-PAK Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Family Name: 242NQ030 Categories: Discrete Semiconductor Products Case / Package: D-67 HALF-PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 905989-242NQ030
Features: Diode Schottky 30 V 240A Chassis Mount D-67 HALF-PAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: D-67 HALF-PAK
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: 242NQ030
Categories: Discrete Semiconductor Products
Case / Package: D-67 HALF-PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
242NQ030
Discrete Semiconductor Products - Diodes - Rectifiers 242NQ030
DIODE SCHOTTKY 30V 240A D-67

DIODE SCHOTTKY 30V 240A D-67

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 242NQ030-ND 280-242NQ030 905989-242NQ030 242NQ030
Product Name Single Diodes Schottky 30V 240A Diode and Rectifier Diodes, Rectifiers - Single - 242NQ030 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk D-67 HALF-PAK
Unlock Full Specs
to access all available technical data