41.2V Clamp 485A Ipp Tvs Diode Through Hole P600
41.2V Clamp 485A Ipp Tvs Diode Through Hole P600
TVS DIODE 24VWM 41.2VC P600
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-20KPA24ACT-ND | 20KPA24A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 20000 watts | 20000 watts |
| VC | 41.2 volts | 41.2 volts |