SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - 241NQ035-1 241NQ035-1

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 761884-241NQ035-1 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: HALF-PAK Mounting: Chassis Mount Diode Type: Schottky Current - Average Rectified (Io): 240A Current - Reverse Leakage @ Vr: 20mA @ 35V Capacitance @ Vr, F: 10300pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: 241NQ035-1 Categories: Discrete Semiconductor Products Manufacturer Package: PRM1-1 (Half Pak Module) Voltage - Forward (Vf) (Maximum) @ If: 690mV @ 240A Voltage - DC Reverse (Vr) (Maximum): 35V Introduction Date: December 01, 2012 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 761884-241NQ035-1 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: HALF-PAK Mounting: Chassis Mount Diode Type: Schottky Current - Average Rectified (Io): 240A Current - Reverse Leakage @ Vr: 20mA @ 35V Capacitance @ Vr, F: 10300pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: 241NQ035-1 Categories: Discrete Semiconductor Products Manufacturer Package: PRM1-1 (Half Pak Module) Voltage - Forward (Vf) (Maximum) @ If: 690mV @ 240A Voltage - DC Reverse (Vr) (Maximum): 35V Introduction Date: December 01, 2012 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 241NQ035-1 - 761884-241NQ035-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 241NQ035-1
761884-241NQ035-1
Diodes, Rectifiers - Single - 241NQ035-1 761884-241NQ035-1
Manufacturer: SMC Diode Solutions Win Source Part Number: 761884-241NQ035-1 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: HALF-PAK Mounting: Chassis Mount Diode Type: Schottky Current - Average Rectified (Io): 240A Current - Reverse Leakage @ Vr: 20mA @ 35V Capacitance @ Vr, F: 10300pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: 241NQ035-1 Categories: Discrete Semiconductor Products Manufacturer Package: PRM1-1 (Half Pak Module) Voltage - Forward (Vf) (Maximum) @ If: 690mV @ 240A Voltage - DC Reverse (Vr) (Maximum): 35V Introduction Date: December 01, 2012 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 761884-241NQ035-1
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: HALF-PAK
Mounting: Chassis Mount
Diode Type: Schottky
Current - Average Rectified (Io): 240A
Current - Reverse Leakage @ Vr: 20mA @ 35V
Capacitance @ Vr, F: 10300pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: 241NQ035-1
Categories: Discrete Semiconductor Products
Manufacturer Package: PRM1-1 (Half Pak Module)
Voltage - Forward (Vf) (Maximum) @ If: 690mV @ 240A
Voltage - DC Reverse (Vr) (Maximum): 35V
Introduction Date: December 01, 2012
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 241NQ035-1SMC-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
241NQ035-1SMC-ND
Single Diodes 241NQ035-1SMC-ND
Diode Schottky 35V 240A Chassis Mount PRM1-1 (Half Pak Module)

Diode Schottky 35V 240A Chassis Mount PRM1-1 (Half Pak Module)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 241NQ035-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
241NQ035-1
Discrete Semiconductor Products - Diodes - Rectifiers 241NQ035-1
DIODE SCHOTTKY 35V 240A PRM1-1

DIODE SCHOTTKY 35V 240A PRM1-1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 761884-241NQ035-1 241NQ035-1SMC-ND 241NQ035-1
Product Name Diodes, Rectifiers - Single - 241NQ035-1 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.6900 volts 0.6900 volts
Unlock Full Specs
to access all available technical data