Vishay Intertechnology, Inc. Schottky 35V 20A Diode and Rectifier 20TQ035

Description
DIODE SCHOTTKY 35V 20A TO220AC Product overview: 20TQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20TQ035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 35V 20A TO220AC Product overview: 20TQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20TQ035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 20A Diode and Rectifier - 280-20TQ035 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 20A Diode and Rectifier
280-20TQ035
Schottky 35V 20A Diode and Rectifier 280-20TQ035
DIODE SCHOTTKY 35V 20A TO220AC Product overview: 20TQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20TQ035 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 20A TO220AC Product overview: 20TQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-20TQ035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 20TQ035 - 1122979-20TQ035 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 20TQ035
1122979-20TQ035
Diodes, Rectifiers - Single - 20TQ035 1122979-20TQ035
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122979-20TQ035 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 20TQ035 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 570mV at 20A Current - Reverse Leakage at Vr: 2.7mA at 35V Capacitance at Vr, F: 1400pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122979-20TQ035
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: 20TQ035
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 570mV at 20A
Current - Reverse Leakage at Vr: 2.7mA at 35V
Capacitance at Vr, F: 1400pF at 5V, 1MHz

Buy Now
Single Diodes - 20TQ035-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20TQ035-ND
Single Diodes 20TQ035-ND
Diode Schottky 35V 20A Through Hole TO-220AC

Diode Schottky 35V 20A Through Hole TO-220AC

Buy Now Datasheet
DIODE SCHOTTKY 35V 20A TO220AC - 884-20TQ035 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 35V 20A TO220AC
884-20TQ035
DIODE SCHOTTKY 35V 20A TO220AC 884-20TQ035
DIODE SCHOTTKY 35V 20A TO220AC

DIODE SCHOTTKY 35V 20A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes
Product Number 280-20TQ035 1122979-20TQ035 20TQ035-ND 884-20TQ035
Product Name Schottky 35V 20A Diode and Rectifier Diodes, Rectifiers - Single - 20TQ035 Single Diodes DIODE SCHOTTKY 35V 20A TO220AC
Package Tube TO-220; TO-220-2
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220868 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCFS12000 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 1500 mA
trr 150 ns
View Details