SMC Diode Solutions Co., Ltd Single Diodes 241NQ045-1

Description
Diode Schottky 45V 240A Chassis Mount PRM1-1 (Half Pak Module)
Request a Quote Datasheet
Description
Diode Schottky 45V 240A Chassis Mount PRM1-1 (Half Pak Module)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-1317-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-1317-ND
Single Diodes 1655-1317-ND
Diode Schottky 45V 240A Chassis Mount PRM1-1 (Half Pak Module)

Diode Schottky 45V 240A Chassis Mount PRM1-1 (Half Pak Module)

Buy Now Datasheet
Schottky 45V 240A Diode and Rectifier - 280-241NQ045-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 240A Diode and Rectifier
280-241NQ045-1
Schottky 45V 240A Diode and Rectifier 280-241NQ045-1
DIODE SCHOTTKY 45V 240A PRM1-1 Product overview: 241NQ045-1 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 240A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-241NQ045-1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 240A PRM1-1 Product overview: 241NQ045-1 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 240A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-241NQ045-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 241NQ045-1 - 143548-241NQ045-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 241NQ045-1
143548-241NQ045-1
Diodes, Rectifiers - Single - 241NQ045-1 143548-241NQ045-1
Manufacturer: SMC Diode Solutions Win Source Part Number: 143548-241NQ045-1 Packaging: Bulk Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 240A Voltage - Forward (Vf) (Max) @ If: 690mV @ 240A Current - Reverse Leakage @ Vr: 20mA @ 45V Capacitance @ Vr, F: 10300pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PRM1-1 (Half Pak Module) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 143548-241NQ045-1
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 240A
Voltage - Forward (Vf) (Max) @ If: 690mV @ 240A
Current - Reverse Leakage @ Vr: 20mA @ 45V
Capacitance @ Vr, F: 10300pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PRM1-1 (Half Pak Module)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 241NQ045-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
241NQ045-1
Discrete Semiconductor Products - Diodes - Rectifiers 241NQ045-1
DIODE SCHOTTKY 45V 240A PRM1-1

DIODE SCHOTTKY 45V 240A PRM1-1

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1655-1317-ND 280-241NQ045-1 143548-241NQ045-1 241NQ045-1
Product Name Single Diodes Schottky 45V 240A Diode and Rectifier Diodes, Rectifiers - Single - 241NQ045-1 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data