Littelfuse, Inc. Overvoltage Protection - TVS Diodes - High Power - Series: 20KPA - 20KPA216C 20KPA216C

Description
The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - High Power - Series: 20KPA - 20KPA216C - 20KPA216C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - High Power - Series: 20KPA - 20KPA216C
20KPA216C
Overvoltage Protection - TVS Diodes - High Power - Series: 20KPA - 20KPA216C 20KPA216C
The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 20KPA216C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
20KPA216C-ND
TVS Diodes 20KPA216C-ND
365.4V Clamp 58A Ipp Tvs Diode Through Hole P600

365.4V Clamp 58A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 20KPA216C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
20KPA216C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 20KPA216C
TVS DIODE 216VWM 365.4VC P600

TVS DIODE 216VWM 365.4VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 20KPA216C 20KPA216C-ND 20KPA216C
Product Name Overvoltage Protection - TVS Diodes - High Power - Series: 20KPA - 20KPA216C TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 365 volts 365 volts 365 volts
VBR 229 to 279 volts 228 volts 228 volts
Configuration Single
Package P600, Axial P600
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 1727-PESD15VS2UT-QRDKR-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 160 watts
View Details
TVS - TVS - Diodes - ESD7451N2T5G - 918698-ESD7451N2T5G - Win Source Electronics
Specs
Package 2-XDFN (1x0.6) (SOD-882)
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 2548543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X1-DFN1006-2
View Details