The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
46.94V Clamp 451.9A Ipp Tvs Diode Through Hole P600
TVS DIODE 26VWM 46.94VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 20KPA26 | 20KPA26-ND | 20KPA26 |
| Product Name | Overvoltage Protection - TVS Diodes - High Power - Series: 20KPA - 20KPA26 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 46.94 volts | 46.94 volts | 46.94 volts |
| VBR | 27.51 to 33.62 volts | 27.44 volts | 27.44 volts |
| Configuration | Single | ||
| Package | P600, Axial | P600 |