DIODES Incorporated Single Diodes 2A03G-T

Description
Diode Standard 200V 2A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 200V 2A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 2A03GDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
2A03GDITR-ND
Single Diodes 2A03GDITR-ND
Diode Standard 200V 2A Through Hole DO-15

Diode Standard 200V 2A Through Hole DO-15

Buy Now Datasheet
Diodes, Rectifiers - Single - 2A03G-T - 104627-2A03G-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 2A03G-T
104627-2A03G-T
Diodes, Rectifiers - Single - 2A03G-T 104627-2A03G-T
Manufacturer: Diodes Incorporated Win Source Part Number: 104627-2A03G-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-15 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 104627-2A03G-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-15
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 2A03G-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
2A03G-T
Discrete Semiconductor Products - Diodes - Rectifiers 2A03G-T
DIODE GEN PURP 200V 2A DO15

DIODE GEN PURP 200V 2A DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 2A03GDITR-ND 104627-2A03G-T 2A03G-T
Product Name Single Diodes Diodes, Rectifiers - Single - 2A03G-T Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010203 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Specs
Package SC-59; SOT23
Life Cycle Stage Active
VF 1.25 volts
View Details