Diode Array 1 Pair Common Cathode Schottky 15V 110A Chassis Mount PRM4
Manufacturer: SMC Diode Solutions
Win Source Part Number: 761850-225CNQ015
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: PRM4
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 40mA @ 15V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 110A
Family Name: 225CNQ015
Categories: Discrete Semiconductor Products
Manufacturer Package: PRM4 (Non-Isolated)
Voltage - Forward (Vf) (Maximum) @ If: 380mV @ 110A
Voltage - DC Reverse (Vr) (Maximum): 15V
Alternative Parts (Cross-Reference): CPT20015; 225CNQ015; 225CNQ015PBF;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DIODE MOD SCHOTT 15V 110A PRM4
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 225CNQ015SMC-ND | 761850-225CNQ015 | 225CNQ015 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 225CNQ015 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package | PRM4 | ||
| Diode Type | Schottky; Schottky |