35.5V Clamp 56.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-2.0SMCJ22A_R1_00001TR-ND | 2.0SMCJ22A_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 2000 watts | 2000 watts |
| VC | 35.5 volts | 35.5 volts |