Diode Array 1 Pair Common Cathode Schottky 35V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1123328-25CTQ035S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 25CTQ035
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 560mV at 15A
Current - Reverse Leakage at Vr: 1.75mA at 35V
DIODE ARR SCHOTT 35V 15A TO263AB Product overview: 25CTQ035S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-25CTQ035S can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 25CTQ035S-ND | 1123328-25CTQ035S | 286-25CTQ035S |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 25CTQ035S | 35V 15A Diode and Rectifier |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | |
| Diode Type | Schottky; Schottky |