The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
61.5V Clamp 328.5A Ipp Tvs Diode Through Hole P600
61.5V Clamp 328.5A Ipp Tvs Diode Through Hole P600
TVS DIODE 36VWM 61.5VC P600
TVS DIODE, FULL REEL; Product Range:20KPA Series; TVS Polarity:Bidirection
TVS DIODE 36VWM 61.5VC P600
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 20KPA36CA | 20KPA36CATR-ND | 20KPA36CA | 32M4116 | 20KPA36CA |
| Product Name | 20000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | TVS Diodes |
| VC | 61.5 volts | 61.5 volts | 61.5 volts | 61.5 volts | |
| VBR | 40.2 to 44.22 volts | 40.2 volts | 40.2 volts | 40.2 volts | 40.2 volts |
| Configuration | Single | ||||
| Package | P600, Axial | P600 | Axial Leaded | P600, Axial | |
| Peak Pulse Power | 20000 watts | 20000 watts | 20000 watts |