PHOENIX CONTACT USA Diode Arrays 2950064

Description
Diode Array 7 Common Cathode Standard 1300V 700mA DIN Rail/Channel Module
Request a Quote Datasheet
Description
Diode Array 7 Common Cathode Standard 1300V 700mA DIN Rail/Channel Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 277-5157-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
277-5157-ND
Diode Arrays 277-5157-ND
Diode Array 7 Common Cathode Standard 1300V 700mA DIN Rail/Channel Module

Diode Array 7 Common Cathode Standard 1300V 700mA DIN Rail/Channel Module

Buy Now Datasheet
Diode and Rectifier - 286-2950064 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-2950064
Diode and Rectifier 286-2950064
Photodiode Output Optocouplers EMG 22-DIO 7P Product overview: 2950064 from Phoenix Contact is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-2950064 can be used for catalog matching and distributor lookup.

Photodiode Output Optocouplers EMG 22-DIO 7P Product overview: 2950064 from Phoenix Contact is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-2950064 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 2950064 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
2950064
Discrete Semiconductor Products - Diodes - Rectifiers 2950064
DIODE MODULE GP 1300V 700MA

DIODE MODULE GP 1300V 700MA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 277-5157-ND 286-2950064 2950064
Product Name Diode Arrays Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -20 C (-4 F)
Package Module Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details
Schottky barrier diode - BAT54S,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers