387V Clamp 52.2A Ipp Tvs Diode Through Hole P600
TVS DIODE 240VWM 387VC P600
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 20KPA240A-B-ND | 20KPA240A-B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 20000 watts | 20000 watts |
| VC | 387 volts | 387 volts |