Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1123097-241NQ045
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 240A
Categories: Discrete Semiconductor Products
Supplier Device Package: HALF-PAK
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: D-67 HALF-PAK
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 690mV at 240A
Current - Reverse Leakage at Vr: 20mA at 45V
Capacitance at Vr, F: 10300pF at 5V, 1MHz
Diode Schottky 45V 240A Chassis Mount
DIODE SCHOTTKY 45V 240A D-67 Product overview: 241NQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 240A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 240A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-241NQ045 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 240A D-67
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1123097-241NQ045 | 241NQ045-ND | 280-241NQ045 | 241NQ045 |
| Product Name | Diodes, Rectifiers - Single - 241NQ045 | Single Diodes | Schottky 45V 240A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete | Removed |