The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
50.4V Clamp 420.8A Ipp Tvs Diode Through Hole P600
TVS DIODE 28VWM 50.4VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 20KPA28 | 20KPA28-ND | 20KPA28 |
| Product Name | Overvoltage Protection - TVS Diodes - High Power - Series: 20KPA - 20KPA28 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 50.4 volts | 50.4 volts | 50.4 volts |
| VBR | 29.63 to 36.22 volts | 29.56 volts | 29.56 volts |
| Configuration | Single | ||
| Package | P600, Axial | P600 |