DIODES Incorporated Diodes, Rectifiers - Single - 2A04G-T 2A04G-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1003762-2A04G-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-15 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1003762-2A04G-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-15 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 2A04G-T - 1003762-2A04G-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 2A04G-T
1003762-2A04G-T
Diodes, Rectifiers - Single - 2A04G-T 1003762-2A04G-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1003762-2A04G-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 40pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-15 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1003762-2A04G-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-15
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 2A04GDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
2A04GDITR-ND
Single Diodes 2A04GDITR-ND
Diode Standard 400V 2A Through Hole DO-15

Diode Standard 400V 2A Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 2A04G-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
2A04G-T
Discrete Semiconductor Products - Diodes - Rectifiers 2A04G-T
DIODE GEN PURP 400V 2A DO15

DIODE GEN PURP 400V 2A DO15

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1003762-2A04G-T 2A04GDITR-ND 2A04G-T
Product Name Diodes, Rectifiers - Single - 2A04G-T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 400 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982S6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 600 volts
View Details
High-speed switching double diode - BAV70,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Schottky Diodes & Rectifiers - 2441968 - RS Components, Ltd.
Specs
Package TO-220; ITO-220AC
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details