The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Win Source Part Number: 1228086-20KPA26CA
Category: Circuit Protection>TVS - Diodes
Series: 20KPA
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 800
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 29.04V
Voltage - Clamping (Max) @ Ipp: 44.7V
Power - Peak Pulse: 20000W (20kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 451.9A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 20KPA26CA-ND,-20KPA2
44.7V Clamp 451.9A Ipp Tvs Diode Through Hole P600
44.7V Clamp 451.9A Ipp Tvs Diode Through Hole P600
TVS DIODE; TVS Polarity:Bidirection
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 20KPA26CA | 1228086-20KPA26CA | 20KPA26CACT-ND | 32M4088 |
| Product Name | 20000W Axial Lead Transient Voltage Suppression (TVS) Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Tvs Diode; Tvs Polarity Littelfuse |
| VC | 44.7 volts | 44.7 volts | 44.7 volts | 44.7 volts |
| VBR | 29.04 to 31.94 volts | 29.04 volts | 29.04 volts | 29.04 volts |
| Package | P600, Axial | P600, Axial | Axial Leaded | |
| Peak Pulse Power | 20000 watts | 20000 watts | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |