The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
97.6V Clamp 207A Ipp Tvs Diode Through Hole P600
TVS DIODE; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 20KPA60A | 20KPA60A-ND | 32M4138 |
| Product Name | 20000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode; Tvs Polarity Littelfuse |
| VC | 97.6 volts | 97.6 volts | 97.6 volts |
| VBR | 67 to 73.7 volts | 67 volts | 67 volts |
| Configuration | Single | ||
| Package | P600, Axial | Axial Leaded | |
| Peak Pulse Power | 20000 watts |