Infineon Technologies AG TVS Diodes 24VS2BE6327XT

Description
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT23
Request a Quote Datasheet
Description
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 24VS2BE6327XTTR-ND - DigiKey
Thief River Falls, MN, United States
41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT23

41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount PG-SOT23

Buy Now Datasheet
TVS - TVS - Diodes - 24VS2BE6327XT - 871148-24VS2BE6327XT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 24VS2BE6327XT
871148-24VS2BE6327XT
TVS - TVS - Diodes - 24VS2BE6327XT 871148-24VS2BE6327XT
Manufacturer: Infineon Technologies Win Source Part Number: 871148-24VS2BE6327XT Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: ESD24VS2 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESD24VS2BE6327INDKR- ND, 24VS2BE6327XTTR, ESD24VS2BE6327INCT-N D, 24VS2BE6327XTCT, ESD24VS2BE6327INCT, ESD24VS2BE6327, ESD24VS2BE6327INTR, ESD24VS2BE6327INTR-N D, SP000316672, ESD24VS2BE6327INDKR, 24VS2BE6327XTDKR, ESC24VS2B E63257

Manufacturer: Infineon Technologies
Win Source Part Number: 871148-24VS2BE6327XT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 41V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ESD24VS2
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD24VS2BE6327INDKR-ND, 24VS2BE6327XTTR, ESD24VS2BE6327INCT-ND, 24VS2BE6327XTCT, ESD24VS2BE6327INCT, ESD24VS2BE6327, ESD24VS2BE6327INTR, ESD24VS2BE6327INTR-ND, SP000316672, ESD24VS2BE6327INDKR, 24VS2BE6327XTDKR, ESC24VS2B E63257

Buy Now Datasheet
Singapore, Singapore
SOT23 TVS Protection Diode
144-24VS2BE6327XT
SOT23 TVS Protection Diode 144-24VS2BE6327XT
TVS DIODE 24VWM 41VC SOT23-3 Product overview: 24VS2BE6327XT from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-24VS2BE6327XT can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 41VC SOT23-3 Product overview: 24VS2BE6327XT from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-24VS2BE6327XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 24VS2BE6327XT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
24VS2BE6327XT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 24VS2BE6327XT
TVS DIODE 24VWM 41VC SOT23-3

TVS DIODE 24VWM 41VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 24VS2BE6327XTTR-ND 871148-24VS2BE6327XT 144-24VS2BE6327XT 24VS2BE6327XT
Product Name TVS Diodes TVS - TVS - Diodes - 24VS2BE6327XT SOT23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) PG-SOT23
Peak Pulse Power 230 watts 230 watts 230 watts
VC 41 volts 41 volts
Unlock Full Specs
to access all available technical data