Littelfuse, Inc. TVS Diodes 20KPA30CA-B

Description
51.5V Clamp 392.2A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet
Description
51.5V Clamp 392.2A Ipp Tvs Diode Through Hole P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 20KPA30CA-B-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
20KPA30CA-B-ND
TVS Diodes 20KPA30CA-B-ND
51.5V Clamp 392.2A Ipp Tvs Diode Through Hole P600

51.5V Clamp 392.2A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
20000W 30V TVS Protection Diode - 144-20KPA30CA-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20000W 30V TVS Protection Diode
144-20KPA30CA-B
20000W 30V TVS Protection Diode 144-20KPA30CA-B
Trans Voltage Suppressor Diode, 20000W, 30V V(RWM), Bidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: 20KPA30CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20000W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 20000W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-20KPA30CA-B can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 20000W, 30V V(RWM), Bidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: 20KPA30CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20000W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 20000W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-20KPA30CA-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 987852-20KPA30CA-B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
987852-20KPA30CA-B
Circuit Protection - TVS - Diodes 987852-20KPA30CA-B
Win Source Part Number: 987852-20KPA30CA-B Category: Circuit Protection>TVS - Diodes Series: 20KPA Type: Zener Package: Bulk Applications: General Purpose Standard Package: 100 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage - Breakdown (Min): 33.51V Voltage - Clamping (Max) @ Ipp: 51.5V Power - Peak Pulse: 20000W (20kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 392.2A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -20KPA30CA-B

Win Source Part Number: 987852-20KPA30CA-B
Category: Circuit Protection>TVS - Diodes
Series: 20KPA
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 100
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.51V
Voltage - Clamping (Max) @ Ipp: 51.5V
Power - Peak Pulse: 20000W (20kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 392.2A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -20KPA30CA-B

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 20KPA30CA-B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
20KPA30CA-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 20KPA30CA-B
TVS DIODE 30VWM 51.5VC P600

TVS DIODE 30VWM 51.5VC P600

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 20KPA30CA-B-ND 144-20KPA30CA-B 987852-20KPA30CA-B 20KPA30CA-B
Product Name TVS Diodes 20000W 30V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package P600, Axial P600, Axial P600
Peak Pulse Power 20000 watts 20000 watts 20000 watts
VC 51.5 volts 51.5 volts 51.5 volts
Unlock Full Specs
to access all available technical data