The 20KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 20000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 49V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
483V Clamp 41.8A Ipp Tvs Diode Through Hole P600
483V Clamp 41.8A Ipp Tvs Diode Through Hole P600
TVS Diodes / ESD Suppressors TVS Hi-Power Diode
TVS DIODE 300VWM 483VC P600
TVS DIODE; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 20KPA300A | 20KPA300ATR-ND | 20KPA300A | 20KPA300A | 32M4102 |
| Product Name | 20000W Axial Lead Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode; Tvs Polarity Littelfuse |
| VC | 483 volts | 483 volts | 483 volts | 483 volts | |
| VBR | 335 to 369 volts | 335 volts | 335 volts | 335 volts | |
| Configuration | Single | ||||
| Package | P600, Axial | P600-2 | P600 | Axial Leaded | |
| Peak Pulse Power | 20000 watts | 20000 watts |