87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
SMDJ, DO-214AB, 54V, 87.1V, REEL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMDJ54A/TR13CT-ND | SMDJ54A/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 87.1 volts | 87.1 volts |