Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ7.0C SMDJ7.0C

Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet
Description
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ7.0C - SMDJ7.0C - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ7.0C
SMDJ7.0C
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ7.0C SMDJ7.0C
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction

Supplier's Site Datasheet
TVS Diodes - SMDJ7.0C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMDJ7.0C-ND
TVS Diodes SMDJ7.0C-ND
12.6V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

12.6V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
7V 12.6V TVS Protection Diode - 144-SMDJ7.0C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V 12.6V TVS Protection Diode
144-SMDJ7.0C
7V 12.6V TVS Protection Diode 144-SMDJ7.0C
TVS DIODE 7V 12.6V DO214AB Product overview: SMDJ7.0C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 12.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 12.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ7.0C can be used for catalog matching and distributor lookup.

TVS DIODE 7V 12.6V DO214AB Product overview: SMDJ7.0C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7V, 12.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7V, 12.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ7.0C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDJ7.0C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDJ7.0C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDJ7.0C
TVS DIODE 7VWM 12.6VC DO214AB

TVS DIODE 7VWM 12.6VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMDJ7.0C SMDJ7.0C-ND 144-SMDJ7.0C SMDJ7.0C
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ7.0C TVS Diodes 7V 12.6V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 12.6 volts 12.6 volts 12.6 volts
VBR 7.37 to 9.01 volts 7.37 volts 7.37 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data