The Littelfuse SMDJ series Transient Voltage Suppression Diode, specifically part number 32M3717, is designed to protect sensitive electronic equipment from voltage transients caused by lightning and other events. It features a peak pulse power dissipation of 3000W at a 10/1000µs waveform and is suitable for surface mount applications, optimizing board space with its low-profile package. This diode has a breakdown voltage range of 77.8V to 86V and a maximum clamping voltage of 113V. It operates within a temperature range of -65°C to 150°C and has a typical thermal resistance of 15°C/W from junction to lead. The device is RoHS compliant and has a maximum reverse leakage current of less than 2µA when the breakdown voltage is above 12V. It is also rated for high-temperature soldering processes, withstanding peak temperatures of 260°C for 40 seconds. The SMDJ series diodes are ideal for protecting I/O interfaces, VCC buses, and other vulnerable circuits in telecommunications, computing, industrial, and consumer electronics applications.
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794732-SMDJ70CA
Series: SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Current - Peak Pulse (10/1000μs): 26.5A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SMDJ7.0CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 77.8V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 113V
Alternative Parts (Cross-Reference): SMLJ7.0CA; 3.0SMCJ7.0CA_R1_0000
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
113V Clamp 26.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 26.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 26.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TRANSIENT VOLTAGE SUPPRESSION DIODE; Product Range:SMDJ Series; TVS Polarity:Bidirection
TRANSIENT VOLTAGE SUPPRESSION DIODE; Breakdown Voltage:86V; Breakdown Voltage Range:77.8V to 86V; Clamping Voltage Vc Max:113V; Diode Case Style:DO-214AB; Filter Terminals:Surface Mount; No. of Pins:2; Operating Temperature Max:150°CRoHS Compliant: Yes
TVS DIODE, 3KW, 70V, BIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 3kW 70V 5% Bi-Directional
TVS DIODE 70VWM 113VC DO214AB
TVS DIODE 70V 113V DO214AB
TVS DIODE 70VWM 113VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ70CA | 794732-SMDJ70CA | SMDJ70CACT-ND | 72R7040 | 32M3717 | 18AC7700 | SMDJ70CA | SMDJ70CA | 461-SMDJ70CA | SMDJ70CA |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS - TVS - Diodes - SMDJ70CA | TVS Diodes | Transient Voltage Suppression Diode; Product Range Littelfuse | Transient Voltage Suppression Diode; Breakdown Voltage Littelfuse | Tvs Diode, 3Kw, 70V, Bidir, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 70V 113V DO214AB | TVS Diodes |
| VC | 113 volts | 113 volts | 113 volts | 113 volts | 113 volts | 113 volts | ||||
| VBR | 77.8 to 86 volts | 77.8 volts | 77.8 volts | 77.8 to ? volts | 77.8 volts | 77.8 volts | 77.8 volts | |||
| Configuration | Single | Single | ||||||||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |