The SMDJ-HR High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.. High Reliability application and automotive grade AEC-Q101 qualified 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%) Glass passivated chip junction Fast response time: typically less than 1.0ps from 0V to VBR min Excellent clamping capability Low incremental surge resistance
12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 7VWM 12VC DO214AB
TVS DIODE, 3KW, 7V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ-HR Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 7V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ-HR Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ7.0A-HR | SMDJ7.0A-HR-ND | SMDJ7.0A-HR | 64X6935 |
| Product Name | Surface Mount, 3000W, High Reliability Series | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 3Kw, 7V, Unidirectional, Do-214Ab; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 12 volts | 12 volts | 12 volts | |
| VBR | 7.78 to 8.6 volts | 7.78 volts | 7.78 volts | |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) |