The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Manufacturer: Littelfuse Inc.
Win Source Part Number: 896051-SMDJ78A
Series: SMDJ
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 126V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: F3434DKR, F3434DKR-ND, SMDJ78A-ND, SMDJ78ATR, F3434TR, F3434CT, SMDJ78ADKR, SMDJ78ACT, F3434TR-ND, F3434CT-ND
126V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
126V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
126V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 3000W, 78V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ78A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ78A can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 78V, SMC; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE 78VWM 126VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ78A | 896051-SMDJ78A | SMDJ78ACT-ND | 144-SMDJ78A | 27AK1543 | SMDJ78A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS - TVS - Diodes - SMDJ78A | TVS Diodes | 3000W 78V TVS Protection Diode | Tvs Diode, Unidir, 78V, Smc; Product Range Littelfuse | TVS Diodes |
| VC | 126 volts | 126 volts | 126 volts | |||
| VBR | 86.7 to 95.8 volts | 86.7 volts | 86.7 volts | 86.7 volts | ||
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | Tape and Reel | DO-214AB (SMC) | DO-214AB, SMC | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Configuration | Single | Single |