The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794742-SMDJ90CA
Series: SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 90V
Current - Peak Pulse (10/1000μs): 20.5A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SMDJ9.0CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 100V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 146V
Alternative Parts (Cross-Reference): SMLJ9.0CA; CD214L-T9.0CALF; SMDJ9.0CA; 3.0SMCJ9.0CA-T3;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
146V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
146V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
146V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 90VWM 146VC DO214AB
TVS Diodes / ESD Suppressors 3kW 90V 5% Bi-Directional
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ90CA | 794742-SMDJ90CA | SMDJ90CADKR-ND | SMDJ90CA | SMDJ90CA |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS - TVS - Diodes - SMDJ90CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| VC | 146 volts | 146 volts | 146 volts | 146 volts | |
| VBR | 100 to 111 volts | 100 volts | 100 volts | 100 volts | |
| Configuration | Single | Single | |||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |