The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 7.5V 12.9V DO214AB
| Littelfuse, Inc. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ7.5CA | SMDJ7.5CATR-ND | 461-SMDJ7.5CA |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS DIODE 7.5V 12.9V DO214AB |
| VC | 12.9 volts | 12.9 volts | |
| VBR | 8.33 to 9.21 volts | 8.33 volts | 8.33 volts |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts |