TVS 3KW 7V 5%BI DO-214AB TR13 RO
TVS 3KW 7V 5%BI DO-214AB TR13 RO
TVS 3KW 7V 5%BI DO-214AB TR13 RO
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SMDJ7.0CA-ETR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 12 volts |