The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794733-SMDJ75A
Series: SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Current - Peak Pulse (10/1000μs): 24.8A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SMDJ7.5A
Categories: Circuit Protection
Minimum Breakdown Voltage: 83.3V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 121V
Alternative Parts (Cross-Reference): SMLJ7.5A; SMLJ7.5Ae3; 3.0SMCJ7.5A_R1_00001
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE, 3KW, 75V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE 75VWM 121VC SMD
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ75A | SMDJ75ACT-ND | 794733-SMDJ75A | SMDJ75A | 33AC1001 | 461-SMDJ75A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS - TVS - Diodes - SMDJ75A | TVS Diodes | Tvs Diode, 3Kw, 75V, Unidir, Do-214Ab; Product Range Littelfuse | TVS DIODE 75VWM 121VC SMD |
| VC | 121 volts | 121 volts | 121 volts | 121 volts | 121 volts | 121 volts |
| VBR | 83.3 to 92.1 volts | 83.3 volts | 83.3 volts | 83.3 volts | 83.3 volts | |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB | DO-214AB, SMC | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |