The SMDJ-HR High Reliability series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.. High Reliability application and automotive grade AEC-Q101 qualified 3000W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%) Glass passivated chip junction Fast response time: typically less than 1.0ps from 0V to VBR min Excellent clamping capability Low incremental surge resistance
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 3KW, 6V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ-HR Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 6V, UNIDIRECTIONAL, DO-214AB; Product Range:SMDJ-HR Series; TVS Polarity:Unidirectio
TVS DIODE 6VWM 10.3VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ6.0A-HR | SMDJ6.0A-HR-ND | 64X8418 | SMDJ6.0A-HR |
| Product Name | Surface Mount, 3000W, High Reliability Series | TVS Diodes | Tvs Diode, 3Kw, 6V, Unidirectional, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 10.3 volts | 10.3 volts | 10.3 volts | |
| VBR | 6.67 to 7.37 volts | 6.67 volts | 6.67 volts | |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMCJ) |