1CH 6.5V BIDIRECTIONAL 3000W SMD Product overview: SMDJ6.5CA from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5V, 3000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 6.5V, 3000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ6.5CA can be used for catalog matching and distributor lookup.
TVS DIODE 6.5VWM 11.2VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMDJ6.5CA | 785-SMDJ6.5CATR-ND |
| Product Name | SMD 6.5V 3000W TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts | 3000 watts |