The SMDJ58 is a surface-mount transient voltage suppression diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient events. It is packaged in a DO-214AB case with dimensions of 8.0 x 8.0 mm per terminal pad. The device has a standoff voltage of 58.0 V, a breakdown voltage range of 64.40 to 71.20 V, and a clamping voltage of 93.6 V at a peak pulse current of 32.1 A for a 10/1000 μs waveform. It meets IEC-61000-4-2 ESD standards of 30 kV (air) and 30 kV (contact), and is UL recognized as an isolated loop circuit protector. The part is halogen-free, RoHS compliant, and features a typical temperature coefficient of 0.103 %/°C for breakdown voltage. It supports a maximum peak pulse power dissipation of 3000 W and operates within a junction temperature range of -65°C to 150°C.
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
98.28V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 3000W, 58V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SMDJ58 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ58 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300169-SMDJ58
Category: Circuit Protection>TVS - Diodes
Series: SMDJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 61.02V
Voltage - Clamping (Max) @ Ipp: 98.28V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 32.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMDJ58
Product Status: Obsolete
TVS DIODE 58VWM 98.28VC DO214AB
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ58 | SMDJ58-ND | 144-SMDJ58 | 1300169-SMDJ58 | SMDJ58 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMDJ - SMDJ58 | TVS Diodes | 3000W 58V TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 98.28 volts | 98.28 volts | 98.28 volts | 98.28 volts | |
| VBR | 61.02 to 74.58 volts | 61.02 volts | 61.02 volts | 61.02 volts | |
| Configuration | Single | Single |