PPPM 3000W; VRWM 58V; VBR MIN 64
PPPM 3000W; VRWM 58V; VBR MIN 64
PPPM 3000W; VRWM 58V; VBR MIN 64
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SMDJ58CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 93.6 volts |