The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098228-SMDJ60A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 60V
Minimum Breakdown Voltage: 66.7V
Max Clamping Voltage: 96.8V
Peak Pulse Current(Ippm): 31A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
TVS-DIODE, 3kW, 96.8V, UNIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 60V, UNIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE 60VWM 96.8VC DO214AB
TVS DIODE 60VWM 96.8VC DO214AB
TVS Diodes / ESD Suppressors 3kW 60V 5% Uni-Directional
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ60A | SMDJ60ADKR-ND | 1098228-SMDJ60A | 32M3699 | 18AC7699 | SMDJ60A | SMDJ60A | SMDJ60A |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS - TVS - Diodes - SMDJ60A | Tvs-Diode, 3Kw, 96.8V, Unidirectional, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 3Kw, 60V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| VC | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | ||
| VBR | 66.7 to 73.7 volts | 66.7 volts | 66.7 volts | 66.7 volts | 66.7 volts | |||
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts |