TVS DIODE 75VWM 121VC DO214AB
1CH 75V UNIDIRECTIONAL 3000W SMD Product overview: SMDJ75A from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 3000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 75V, 3000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ75A can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 785-SMDJ75ATR-ND | 144-SMDJ75A |
| Product Name | TVS Diodes | SMD 75V 3000W TVS Protection Diode |
| Configuration | Single | Single |
| Package | DO-214AB, SMC | Tape & Reel (TR) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 121 volts |