The SMDJ8.0CA is a surface mount transient voltage suppression diode designed to protect sensitive electronic equipment from voltage transients caused by lightning and other transient events. It is packaged in a DO-214AB case, with a peak pulse power dissipation of 3000 W at a 10/1000 µs waveform. The device has a standoff voltage of 8.0 V, a breakdown voltage ranging from 8.89 V to 9.83 V, and a clamping voltage of 13.6 V at a peak pulse current of 220.6 A. It features a maximum reverse leakage current of 50 µA at 8.0 V and a temperature coefficient of VBR of 0.064 %/°C. The diode is UL recognized, RoHS compliant, halogen-free, and meets IEC-61000-4-2 ESD standards of 30 kV (air) and 30 kV (contact).
The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098242-SMDJ8.0CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 8V
Minimum Breakdown Voltage: 8.89V
Max Clamping Voltage: 13.6V
Peak Pulse Current(Ippm): 220.6A
Power Dissipation - Pd: 3000W (3kW)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 3000W, 8V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: SMDJ8.0CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3000W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ8.0CA can be used for catalog matching and distributor lookup.
TVS DIODE 8VWM 13.6VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ8.0CA | 1098242-SMDJ8.0CA | SMDJ8.0CACT-ND | 144-SMDJ8.0CA | SMDJ8.0CA |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS - TVS - Diodes - SMDJ8.0CA | TVS Diodes | 3000W 8V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 13.6 volts | 13.6 volts | 13.6 volts | 13.6 volts | |
| VBR | 8.89 to 9.83 volts | 8.89 volts | 8.89 volts | 8.89 volts | |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | |
| VWM | 8 volts | ||||
| IPPM | 221 amps |