The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794734-SMDJ75CA
Series: SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Current - Peak Pulse (10/1000μs): 24.8A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SMDJ7.5CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 83.3V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 121V
Alternative Parts (Cross-Reference): 3.0SMCJ7.5CA_R2_0000
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
TVS Diodes / ESD Suppressors 3kW 75V 5% Bi-Directional
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:SMDJ Series; TVS Polarity:Bidirection
TVS DIODE, 3KW, 75V, BIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Bidirection
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 75VWM 121VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ75CA | SMDJ75CATR-ND | 794734-SMDJ75CA | SMDJ75CA | 32M3721 | 18AC7701 | SMDJ75CA | SMDJ75CA |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS - TVS - Diodes - SMDJ75CA | TVS Diodes / ESD Suppressors | Transient Voltage Suppression Diode, Full Reel; Product Range Littelfuse | Tvs Diode, 3Kw, 75V, Bidir, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VC | 121 volts | 121 volts | 121 volts | 121 volts | 121 volts | 121 volts | ||
| VBR | 83.3 to 92.1 volts | 83.3 volts | 83.3 volts | 83.3 to ? volts | 83.3 volts | 83.3 volts | ||
| Configuration | Single | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB | DO-214AB (SMCJ) | DO-214AB, SMC | |||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |